Pentair, Inc. Channel Conduit/Cable Clamp SCH6B

Description
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.1 TO 0.63 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 3/8 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SERIES SCH MODEL
Datasheet
Description
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.1 TO 0.63 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 3/8 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SERIES SCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - SCH6B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
SCH6B
Channel Conduit/Cable Clamp SCH6B
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.1 TO 0.63 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 3/8 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SERIES SCH MODEL
  • RIGID/EMT CONDUIT/PIPE TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 0.1 TO 0.63 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 200 LB LOAD RATING
  • 3/8 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • SERIES SCH MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number SCH6B
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662293 - RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.197 inch (5 mm)
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
CABLE MANAGER - WSD-140 - WSD-140 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details