Pentair, Inc. Datasheets for Anchors

Anchors are mechanical fasteners that attach an object to a support structure. Product categories include concrete anchors, expansion anchors, lag screw anchors, machine anchors, screw anchors, spring anchors, wall anchors, and wedge anchors. Toggle bolts are also available.
Anchors: Learn more

Product Name Notes
" ANCHOR SIZE 3/8 INCH FINISH PLAIN FINISH MATERIAL CARBON STEEL HANGERMATE. BRAND HMZE MODEL APPLICATION SIDE WALL, STEEL, PURLIN "
ANCHOR LENGTH 1-9/16 INCH ANCHOR SIZE 3/8 INCH DRILL SIZE 1/2 INCH FINISH GALVANIZED LOAD RATING 6400 LB LOAD RATING IN LB 6400 LOAD RATING IN LB - UOM LB...
ANCHOR LENGTH 2 INCH ANCHOR SIZE 1/2 INCH DRILL SIZE 5/8 INCH FINISH GALVANIZED LOAD RATING 9000 LB LOAD RATING IN LB 9000 LOAD RATING IN LB - UOM LB...
ANCHOR SIZE 3/8 INCH FINISH PLAIN FINISH MATERIAL CARBON STEEL HANGERMATE. BRAND HMZE MODEL APPLICATION SIDE WALL
ANCHOR SIZE 5/8 INCH FINISH ELECTRO GALVANIZED ZINC PLATED TYPE DROP-IN CADDY. BRAND PACKAGING QUANTITY 50 PER BOX