Pentair, Inc. Channel Conduit/Cable Clamp SCH20B

Description
" RIGID/EMT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1 TO 1.51 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 POUND LOAD RATING 1-1/4 INCH (EMT), 1 INCH (RIGID) TRADE SIZE APPROVAL UL (CANADA AND US) SCH2 MODEL "
Datasheet
Description
" RIGID/EMT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1 TO 1.51 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 POUND LOAD RATING 1-1/4 INCH (EMT), 1 INCH (RIGID) TRADE SIZE APPROVAL UL (CANADA AND US) SCH2 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - SCH20B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
SCH20B
Channel Conduit/Cable Clamp SCH20B
" RIGID/EMT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1 TO 1.51 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 POUND LOAD RATING 1-1/4 INCH (EMT), 1 INCH (RIGID) TRADE SIZE APPROVAL UL (CANADA AND US) SCH2 MODEL "

"

  • RIGID/EMT TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1 TO 1.51 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 200 POUND LOAD RATING
  • 1-1/4 INCH (EMT), 1 INCH (RIGID) TRADE SIZE
  • APPROVAL UL (CANADA AND US)
  • SCH2 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number SCH20B
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 404455 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.669 inch (17 mm)
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
CABLE MANAGER - WSD-280 - WSD-280 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details