Pentair, Inc. Channel Conduit/Cable Clamp USC113EG

Description
" UNIVERSAL CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4.37 TO 4.54 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 850 LB LOAD RATING 4 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 12 GAUGE INCLUDES (2) CLAMPS, NUT AND BOLT USC MODEL "
Datasheet
Description
" UNIVERSAL CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4.37 TO 4.54 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 850 LB LOAD RATING 4 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 12 GAUGE INCLUDES (2) CLAMPS, NUT AND BOLT USC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - USC113EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
USC113EG
Channel Conduit/Cable Clamp USC113EG
" UNIVERSAL CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4.37 TO 4.54 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 850 LB LOAD RATING 4 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 12 GAUGE INCLUDES (2) CLAMPS, NUT AND BOLT USC MODEL "

"

  • UNIVERSAL CONDUIT/PIPE TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 4.37 TO 4.54 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 850 LB LOAD RATING
  • 4 INCH TRADE SIZE
  • CADDY[R] BRAND
  • WIDTH 1-1/4 INCH
  • THICKNESS 12 GAUGE
  • INCLUDES (2) CLAMPS, NUT AND BOLT
  • USC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number USC113EG
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2691830 - RS Components, Ltd.
Specs
Material Polyamide 66
Diameter 0.280 inch (7.11 mm)
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cushioned Cable Clamp - 8095 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers