Pentair, Inc. Cable Tie Strap/Clamp LPA805

Description
1-HOLE CABLE STRAP TYPE ALUMINUM MATERIAL 1-1/4 INCH UL APPROVAL 9/32 INCH HOLE MOUNTING 1 STANDARD PACKAGE 1/2 INCH BUNDLE DIAMETER ERITECH[R] BRAND SIZE 5/8 INCH D
Datasheet
Description
1-HOLE CABLE STRAP TYPE ALUMINUM MATERIAL 1-1/4 INCH UL APPROVAL 9/32 INCH HOLE MOUNTING 1 STANDARD PACKAGE 1/2 INCH BUNDLE DIAMETER ERITECH[R] BRAND SIZE 5/8 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - LPA805 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable Tie Strap/Clamp
LPA805
Cable Tie Strap/Clamp LPA805
1-HOLE CABLE STRAP TYPE ALUMINUM MATERIAL 1-1/4 INCH UL APPROVAL 9/32 INCH HOLE MOUNTING 1 STANDARD PACKAGE 1/2 INCH BUNDLE DIAMETER ERITECH[R] BRAND SIZE 5/8 INCH D
  • 1-HOLE CABLE STRAP TYPE
  • ALUMINUM MATERIAL
  • 1-1/4 INCH
  • UL APPROVAL
  • 9/32 INCH HOLE MOUNTING
  • 1 STANDARD PACKAGE
  • 1/2 INCH BUNDLE DIAMETER
  • ERITECH[R] BRAND
  • SIZE 5/8 INCH D
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number LPA805
Product Name Cable Tie Strap/Clamp
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
Half Cable Clamp - 8142 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
Cable Clips & Clamps - 1865353 - RS Components, Ltd.
Specs
Material Plated steel
Diameter 0.394 inch (10 mm)
View Details