Pentair, Inc. Channel Conduit/Cable Clamp SK405I

Description
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 2.88 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 LB LOAD RATING 2-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SERIES SK MODEL
Datasheet
Description
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 2.88 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 LB LOAD RATING 2-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SERIES SK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - SK405I - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
SK405I
Channel Conduit/Cable Clamp SK405I
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 2.88 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 LB LOAD RATING 2-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SERIES SK MODEL
  • RIGID/EMT CONDUIT/PIPE TO STRUT TYPE
  • MILD STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2.88 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 350 LB LOAD RATING
  • 2-1/2 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • INCLUDES THREAD IMPRESSION AND CAPTURED SCREW
  • SERIES SK MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number SK405I
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 200686-4 - TE Connectivity
Specs
Material Carbon Steel
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Cable Clips & Clamps - 109464 - RS Components, Ltd.
Specs
Material Polyamide 66
Diameter 0.402 inch (10.2 mm)
View Details
Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details
CABLE MANAGER - WSD-280 - WSD-280 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details