Pentair, Inc. Channel Conduit/Cable Clamp SCH8B

Description
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.34 TO 0.71 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SERIES SCH MODEL
Datasheet
Description
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.34 TO 0.71 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SERIES SCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - SCH8B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
SCH8B
Channel Conduit/Cable Clamp SCH8B
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.34 TO 0.71 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SERIES SCH MODEL
  • RIGID/EMT CONDUIT/PIPE TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 0.34 TO 0.71 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 200 LB LOAD RATING
  • 1/2 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • SERIES SCH MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number SCH8B
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8149 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Connector Strain Relief - CZ3652-000 - TE Connectivity
Specs
Material Nickel - Titanium Alloy
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Cable Clips & Clamps - 1720829 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Diameter 0.563 inch (14.3 mm)
View Details
CABLE MANAGER - WSD-B - WSD-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details