Pentair, Inc. Channel Conduit/Cable Clamp TSMI0137

Description
" TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 1 3/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 INCH (PIPE), 1 1/4 INCH (COPPER TUBE) TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSMI MODEL "
Datasheet
Description
" TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 1 3/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 INCH (PIPE), 1 1/4 INCH (COPPER TUBE) TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSMI MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - TSMI0137 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
TSMI0137
Channel Conduit/Cable Clamp TSMI0137
" TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 1 3/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 INCH (PIPE), 1 1/4 INCH (COPPER TUBE) TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSMI MODEL "

"

  • TUBING TO STRUT TYPE
  • COMPOSITE POLYAMIDE ALLOY MATERIAL
  • 1 3/8 INCH OUTER DIAMETER
  • ONE PIECE CONSTRUCTION
  • 1 INCH (PIPE), 1 1/4 INCH (COPPER TUBE) TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL 2043
  • TSMI MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number TSMI0137
Product Name Channel Conduit/Cable Clamp
Diameter 1.375 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745172-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Cable Clips & Clamps - 2776621 - RS Components, Ltd.
Specs
Material Polypropylene
View Details
Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details
PROOF WIRE MANAGER - WSM-10 - WSM-10 - Sugatsune America, Inc.
Specs
Material Steel
View Details