Pentair, Inc. Channel Conduit/Cable Clamp SCH20

Description
" RIGID/EMT CONDUIT TO STRUT TYPE BRIGHT ZINC FINISH ONE PIECE CONSTRUCTION 200 LB LOAD RATING 1-1/4 INCH (EMT), 1 INCH (RIGID) TRADE SIZE CADDY. BRAND PACKAGING QUANTITY 100 PER BOX SCH MODEL "
Datasheet
Description
" RIGID/EMT CONDUIT TO STRUT TYPE BRIGHT ZINC FINISH ONE PIECE CONSTRUCTION 200 LB LOAD RATING 1-1/4 INCH (EMT), 1 INCH (RIGID) TRADE SIZE CADDY. BRAND PACKAGING QUANTITY 100 PER BOX SCH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - SCH20 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
SCH20
Channel Conduit/Cable Clamp SCH20
" RIGID/EMT CONDUIT TO STRUT TYPE BRIGHT ZINC FINISH ONE PIECE CONSTRUCTION 200 LB LOAD RATING 1-1/4 INCH (EMT), 1 INCH (RIGID) TRADE SIZE CADDY. BRAND PACKAGING QUANTITY 100 PER BOX SCH MODEL "

"

  • RIGID/EMT CONDUIT TO STRUT TYPE
  • BRIGHT ZINC FINISH
  • ONE PIECE CONSTRUCTION
  • 200 LB LOAD RATING
  • 1-1/4 INCH (EMT), 1 INCH (RIGID) TRADE SIZE
  • CADDY. BRAND
  • PACKAGING QUANTITY 100 PER BOX
  • SCH MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number SCH20
Product Name Channel Conduit/Cable Clamp
Unlock Full Specs
to access all available technical data

Similar Products

CABLE MANAGER - WSD-B - WSD-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Half Cable Clamp - 8146 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers