Pentair, Inc. Channel Conduit/Cable Clamp RIGD0250S4

Description
RIGID PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 2.875 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 LB LOAD RATING 2-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) WIDTH 1-1/4 INCH THICKNESS 12 GAUGE RIGD MODEL
Datasheet
Description
RIGID PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 2.875 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 LB LOAD RATING 2-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) WIDTH 1-1/4 INCH THICKNESS 12 GAUGE RIGD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - RIGD0250S4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
RIGD0250S4
Channel Conduit/Cable Clamp RIGD0250S4
RIGID PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 2.875 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 LB LOAD RATING 2-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) WIDTH 1-1/4 INCH THICKNESS 12 GAUGE RIGD MODEL
  • RIGID PIPE TO STRUT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 2.875 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 2-1/2 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • WIDTH 1-1/4 INCH
  • THICKNESS 12 GAUGE
  • RIGD MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number RIGD0250S4
Product Name Channel Conduit/Cable Clamp
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details
Half Cable Clamp - 8151 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Cable Clips & Clamps - 2691895 - RS Components, Ltd.
Specs
Material Polyamide 66
Diameter 0.398 inch (10.1 mm)
View Details