Pentair, Inc. Channel Conduit/Cable Clamp TSMI0100

Description
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 1 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 3/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSMI MODEL
Datasheet
Description
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 1 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 3/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSMI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - TSMI0100 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
TSMI0100
Channel Conduit/Cable Clamp TSMI0100
TUBING TO STRUT TYPE COMPOSITE POLYAMIDE ALLOY MATERIAL 1 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 3/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL 2043 TSMI MODEL
  • TUBING TO STRUT TYPE
  • COMPOSITE POLYAMIDE ALLOY MATERIAL
  • 1 INCH OUTER DIAMETER
  • ONE PIECE CONSTRUCTION
  • 3/4 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL 2043
  • TSMI MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number TSMI0100
Product Name Channel Conduit/Cable Clamp
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
CABLE MANAGER - WSD-70 - WSD-70 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Cable Clips & Clamps - 2053569 - RS Components, Ltd.
Specs
Material Metal
Diameter 0.472 inch (12 mm)
View Details
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details