Pentair, Inc. Datasheets for Busbars and Busways
Busways and busbars (conductor bars) provide current to distant or moving points along the path of an electrification system.
Busbars and Busways: Learn more
| Product Name | Notes |
|---|---|
| " FLEXIBLE TYPE COPPER MATERIAL TINNED FINISH 6.56 FT 0.61 INCH 0.031 INCH 1000 V MAX. AC VOLTAGE RATING 1500 V MAX. DC VOLTAGE RATING UL (CANADA AND US), CSA,... | |
| " FLEXIBLE TYPE COPPER MATERIAL TINNED FINISH 9.84 FT 0.945 INCH 0.039 INCH 1000 V MAX. AC VOLTAGE RATING 1500 V MAX. DC VOLTAGE RATING UL (CANADA AND US), CSA,... | |
| " FLEXIBLE TYPE COPPER MATERIAL TINNED FINISH 9.84 FT 1.969 INCH 0.039 INCH 1000 V MAX. AC VOLTAGE RATING 1500 V MAX. DC VOLTAGE RATING UL (CANADA AND US), CSA,... | |
| " FLEXIBLE TYPE COPPER MATERIAL TINNED FINISH 9.84 FT 2.48 INCH 0.039 INCH 1000 V MAX. AC VOLTAGE RATING 1500 V MAX. DC VOLTAGE RATING UL (CANADA AND US), CSA,... | |
| " TINNED COPPER MATERIAL 2 M 13 MM 3 MM 13 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 2 M 13 MM 6 MM 13 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 2 M 15.5 MM 4 MM 15.5 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 2 M 15.5 MM 6 MM 15.5 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 2 M 9 MM 3 MM 9 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 2 M 9 MM 6 MM 9 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 100 MM 10 MM 100 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 100 MM 12 MM 100 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 100 MM 6 MM 100 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 100 MM 8 MM 100 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 20 MM 4 MM 20 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 20 MM 5 MM 20 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 20 MM 6 MM 20 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 24 MM 10 MM 24 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 24 MM 8 MM 24 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 32 MM 10 MM 32 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 32 MM 3 MM 32 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 32 MM 4 MM 32 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 32 MM 5 MM 32 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 32 MM 8 MM 32 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 40 MM 2 MM 40 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 40 MM 3 MM 40 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 40 MM 4 MM 40 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 40 MM 5 MM 40 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 40 MM 6 MM 40 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 40 MM 8 MM 40 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 45 MM 6 MM 45 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 50 MM 10 MM 50 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 50 MM 4 MM 50 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 50 MM 5 MM 50 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 50 MM 6 MM 50 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 50 MM 8 MM 50 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 63 MM 10 MM 63 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 63 MM 3 MM 63 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 63 MM 4 MM 63 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 63 MM 5 MM 63 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 63 MM 8 MM 63 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 80 MM 10 MM 80 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 80 MM 3 MM 80 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 80 MM 4 MM 80 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 80 MM 5 MM 80 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 80 MM 6 MM 80 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| " TINNED COPPER MATERIAL 3 M 80 MM 8 MM 80 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC... | |
| COPPER MATERIAL 1750 MM 120 MM 10 MM 1750 LENGTH IN MM 120 WIDTH IN MM UL APPROVAL 7400 AMPERE ERIFLEX[R] BRAND WEIGHT 18.4 LB PACKAGING QUANTITY 2 | |
| COPPER MATERIAL 1750 MM 50 MM 10 MM 1750 LENGTH IN MM 50 WIDTH IN MM UL APPROVAL 7400 AMPERE ERIFLEX[R] BRAND WEIGHT 6.8 LB PACKAGING QUANTITY 2 | |
| COPPER MATERIAL 1750 MM 60 MM 10 MM 1750 LENGTH IN MM 60 WIDTH IN MM UL APPROVAL 7400 AMPERE ERIFLEX[R] BRAND WEIGHT 8.8 LB PACKAGING QUANTITY 2 | |
| COPPER MATERIAL 2000 MM 120 MM 10 MM 2000 LENGTH IN MM 120 WIDTH IN MM UL APPROVAL 7400 AMPERE ERIFLEX[R] BRAND WEIGHT 21.4 LB PACKAGING QUANTITY 2 | |
| ELECTROLYTIC COPPER MATERIAL 1000 MM 12 MM 4 MM 1000 LENGTH IN MM 12 WIDTH IN MM ERIFLEX[R] BRAND WEIGHT 0.43 LB PACKAGING QUANTITY 10 | |
| ELECTROLYTIC COPPER MATERIAL 1000 MM 20 MM 5 MM 1000 LENGTH IN MM 20 WIDTH IN MM ERIFLEX[R] BRAND WEIGHT 0.85 LB PACKAGING QUANTITY 4 | |
| PLAIN TYPE COPPER MATERIAL 78.74 INCH 3.15 INCH 0.39 INCH ERIFLEX[R] BRAND ROHS COMPLAINT |