Pentair, Inc. Channel Conduit/Cable Clamp RIGD0400S4

Description
RIGID PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 4.5 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 1000 LB LOAD RATING 4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) WIDTH 1-1/4 INCH THICKNESS 11 GAUGE RIGD MODEL
Datasheet
Description
RIGID PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 4.5 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 1000 LB LOAD RATING 4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) WIDTH 1-1/4 INCH THICKNESS 11 GAUGE RIGD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - RIGD0400S4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
RIGD0400S4
Channel Conduit/Cable Clamp RIGD0400S4
RIGID PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 4.5 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 1000 LB LOAD RATING 4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) WIDTH 1-1/4 INCH THICKNESS 11 GAUGE RIGD MODEL
  • RIGID PIPE TO STRUT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 4.5 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 4 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • WIDTH 1-1/4 INCH
  • THICKNESS 11 GAUGE
  • RIGD MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number RIGD0400S4
Product Name Channel Conduit/Cable Clamp
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Backed Fastening Device - 436 - BRIM Electronics, Inc.
Specs
Material PVC
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
Cushioned Cable Clamp - 8094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.750 inch (19.05 mm)
View Details
3 suppliers
Cable Clips & Clamps - 475160 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Diameter 0.374 inch (9.5 mm)
View Details