Pentair, Inc. Channel Conduit/Cable Clamp USC040EG

Description
" UNIVERSAL CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.51 TO 1.6 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1-1/4 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 14 GAUGE INCLUDES (2) CLAMPS, NUT AND BOLT USC MODEL "
Datasheet
Description
" UNIVERSAL CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.51 TO 1.6 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1-1/4 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 14 GAUGE INCLUDES (2) CLAMPS, NUT AND BOLT USC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - USC040EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
USC040EG
Channel Conduit/Cable Clamp USC040EG
" UNIVERSAL CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.51 TO 1.6 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1-1/4 INCH TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 14 GAUGE INCLUDES (2) CLAMPS, NUT AND BOLT USC MODEL "

"

  • UNIVERSAL CONDUIT/PIPE TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1.51 TO 1.6 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 600 LB LOAD RATING
  • 1-1/4 INCH TRADE SIZE
  • CADDY[R] BRAND
  • WIDTH 1-1/4 INCH
  • THICKNESS 14 GAUGE
  • INCLUDES (2) CLAMPS, NUT AND BOLT
  • USC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number USC040EG
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SBSXPRO Cable Clamp Signal - B02869P1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
CABLE MANAGER - WSD-70 - WSD-70 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
Cable Clips & Clamps - 233562 - RS Components, Ltd.
Specs
Material Pe
Diameter 0.315 inch (8 mm)
View Details