Pentair, Inc. Cable Tie Strap/Clamp WMX6

Description
CABLE HANGER TYPE ELECTRO GALVANIZED STEEL MATERIAL 1/8 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 75 LB (STATIC LOAD) LOAD CAPACITY 1-3/4 INCH BUNDLE DIAMETER CADDY[R] BRAND SERIES WMX MODEL
Datasheet
Description
CABLE HANGER TYPE ELECTRO GALVANIZED STEEL MATERIAL 1/8 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 75 LB (STATIC LOAD) LOAD CAPACITY 1-3/4 INCH BUNDLE DIAMETER CADDY[R] BRAND SERIES WMX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - WMX6 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable Tie Strap/Clamp
WMX6
Cable Tie Strap/Clamp WMX6
CABLE HANGER TYPE ELECTRO GALVANIZED STEEL MATERIAL 1/8 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 75 LB (STATIC LOAD) LOAD CAPACITY 1-3/4 INCH BUNDLE DIAMETER CADDY[R] BRAND SERIES WMX MODEL
  • CABLE HANGER TYPE
  • ELECTRO GALVANIZED STEEL MATERIAL
  • 1/8 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 75 LB (STATIC LOAD) LOAD CAPACITY
  • 1-3/4 INCH BUNDLE DIAMETER
  • CADDY[R] BRAND
  • SERIES WMX MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number WMX6
Product Name Cable Tie Strap/Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2691878 - RS Components, Ltd.
Specs
Material Polyethylene
Diameter 0.197 inch (5 mm)
View Details
Adhesive Backed Fastening Device - 436 - BRIM Electronics, Inc.
Specs
Material PVC
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
CABLE MANAGER - WSD-140 - WSD-140 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details