Pentair, Inc. Cable Tie Strap/Clamp WMX3

Description
CABLE HANGER TYPE ELECTROGALVANIZED STEEL MATERIAL 1/8 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB (STATIC LOAD) LOAD CAPACITY 1-1/8 INCH BUNDLE DIAMETER CADDY[R] BRAND WMX MODEL
Datasheet
Description
CABLE HANGER TYPE ELECTROGALVANIZED STEEL MATERIAL 1/8 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB (STATIC LOAD) LOAD CAPACITY 1-1/8 INCH BUNDLE DIAMETER CADDY[R] BRAND WMX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - WMX3 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable Tie Strap/Clamp
WMX3
Cable Tie Strap/Clamp WMX3
CABLE HANGER TYPE ELECTROGALVANIZED STEEL MATERIAL 1/8 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB (STATIC LOAD) LOAD CAPACITY 1-1/8 INCH BUNDLE DIAMETER CADDY[R] BRAND WMX MODEL
  • CABLE HANGER TYPE
  • ELECTROGALVANIZED STEEL MATERIAL
  • 1/8 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB (STATIC LOAD) LOAD CAPACITY
  • 1-1/8 INCH BUNDLE DIAMETER
  • CADDY[R] BRAND
  • WMX MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number WMX3
Product Name Cable Tie Strap/Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662269 - RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.197 inch (5 mm)
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
CABLE MANAGER - WSD-280 - WSD-280 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details