Pentair, Inc. Channel Conduit/Cable Clamp RIGD0125EG

Description
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.66 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 POUND LOAD RATING 1-1/4 INCH (PIPE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 14 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW APPROVAL UL (CANADA AND US) RIGD MODEL
Datasheet
Description
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.66 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 POUND LOAD RATING 1-1/4 INCH (PIPE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 14 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW APPROVAL UL (CANADA AND US) RIGD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - RIGD0125EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
RIGD0125EG
Channel Conduit/Cable Clamp RIGD0125EG
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.66 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 POUND LOAD RATING 1-1/4 INCH (PIPE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 14 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW APPROVAL UL (CANADA AND US) RIGD MODEL
  • PIPE/RIGID CONDUIT TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1.66 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 600 POUND LOAD RATING
  • 1-1/4 INCH (PIPE) TRADE SIZE
  • CADDY[R] BRAND
  • WIDTH 1-1/4 INCH
  • THICKNESS 14 GAUGE
  • INCLUDES THREAD IMPRESSION AND CAPTURED SCREW
  • APPROVAL UL (CANADA AND US)
  • RIGD MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number RIGD0125EG
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

CABLE MANAGER - WSD-B - WSD-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Insulated Cable Clamp - 8122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
Connector Strain Relief - 182658-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
3 suppliers