Pentair, Inc. Channel Conduit/Cable Clamp RIGD0150EG

Description
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.9 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 POUND LOAD RATING 1-1/2 INCH (PIPE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 12 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW APPROVAL UL (CANADA AND US) RIGD MODEL
Datasheet
Description
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.9 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 POUND LOAD RATING 1-1/2 INCH (PIPE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 12 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW APPROVAL UL (CANADA AND US) RIGD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - RIGD0150EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
RIGD0150EG
Channel Conduit/Cable Clamp RIGD0150EG
PIPE/RIGID CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.9 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 800 POUND LOAD RATING 1-1/2 INCH (PIPE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 12 GAUGE INCLUDES THREAD IMPRESSION AND CAPTURED SCREW APPROVAL UL (CANADA AND US) RIGD MODEL
  • PIPE/RIGID CONDUIT TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1.9 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 800 POUND LOAD RATING
  • 1-1/2 INCH (PIPE) TRADE SIZE
  • CADDY[R] BRAND
  • WIDTH 1-1/4 INCH
  • THICKNESS 12 GAUGE
  • INCLUDES THREAD IMPRESSION AND CAPTURED SCREW
  • APPROVAL UL (CANADA AND US)
  • RIGD MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number RIGD0150EG
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Mounting Clamp 3 pole - 1465G2 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Half Cable Clamp - 8150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Cable Clips & Clamps - 1865353 - RS Components, Ltd.
Specs
Material Plated steel
Diameter 0.394 inch (10 mm)
View Details
CABLE MANAGER - WSD-B - WSD-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details