Pentair, Inc. Cable Tie Strap/Clamp LPC805

Description
1-HOLE CABLE STRAP TYPE COPPER MATERIAL 1-1/4 INCH UL APPROVAL 9/32 INCH HOLE MOUNTING 1 STANDARD PACKAGE 1/2 INCH BUNDLE DIAMETER ERITECH[R] BRAND SIZE 5/8 INCH D
Datasheet
Description
1-HOLE CABLE STRAP TYPE COPPER MATERIAL 1-1/4 INCH UL APPROVAL 9/32 INCH HOLE MOUNTING 1 STANDARD PACKAGE 1/2 INCH BUNDLE DIAMETER ERITECH[R] BRAND SIZE 5/8 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - LPC805 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable Tie Strap/Clamp
LPC805
Cable Tie Strap/Clamp LPC805
1-HOLE CABLE STRAP TYPE COPPER MATERIAL 1-1/4 INCH UL APPROVAL 9/32 INCH HOLE MOUNTING 1 STANDARD PACKAGE 1/2 INCH BUNDLE DIAMETER ERITECH[R] BRAND SIZE 5/8 INCH D
  • 1-HOLE CABLE STRAP TYPE
  • COPPER MATERIAL
  • 1-1/4 INCH
  • UL APPROVAL
  • 9/32 INCH HOLE MOUNTING
  • 1 STANDARD PACKAGE
  • 1/2 INCH BUNDLE DIAMETER
  • ERITECH[R] BRAND
  • SIZE 5/8 INCH D
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number LPC805
Product Name Cable Tie Strap/Clamp
Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Mounting Clamp 3 pole - 1465G2 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Cable Clips & Clamps - 2691879 - RS Components, Ltd.
Specs
Material Polyethylene
Diameter 0.236 inch (6 mm)
View Details
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details