Pentair, Inc. Channel Conduit/Cable Clamp SCH12B

Description
" RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.57 TO 0.92 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 3/4 INCH (EMT), 1/2 INCH (RIGID) TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SERIES SCH MODEL "
Datasheet
Description
" RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.57 TO 0.92 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 3/4 INCH (EMT), 1/2 INCH (RIGID) TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SERIES SCH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - SCH12B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
SCH12B
Channel Conduit/Cable Clamp SCH12B
" RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.57 TO 0.92 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 200 LB LOAD RATING 3/4 INCH (EMT), 1/2 INCH (RIGID) TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SERIES SCH MODEL "

"

  • RIGID/EMT CONDUIT/PIPE TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 0.57 TO 0.92 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 200 LB LOAD RATING
  • 3/4 INCH (EMT), 1/2 INCH (RIGID) TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • SERIES SCH MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number SCH12B
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.625 inch (15.87 mm)
View Details
3 suppliers
Cable Clips & Clamps - 2662299 - RS Components, Ltd.
Specs
Material Steel, Polyethylene
Diameter 0.394 inch (10 mm)
View Details
PROOF WIRE MANAGER - WSM-10 - WSM-10 - Sugatsune America, Inc.
Specs
Material Steel
View Details