Pentair, Inc. Channel Conduit/Cable Clamp RIGD0150S4

Description
" PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 1.9 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 800 LB LOAD RATING 1 1/2 INCH TRADE SIZE ERICO[R] BRAND INCLUDES COMBO HEAD MACHINE SCREW, BUILT IN NUT THICKNESS 12 GAUGE RIGD MODEL "
Datasheet
Description
" PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 1.9 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 800 LB LOAD RATING 1 1/2 INCH TRADE SIZE ERICO[R] BRAND INCLUDES COMBO HEAD MACHINE SCREW, BUILT IN NUT THICKNESS 12 GAUGE RIGD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - RIGD0150S4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
RIGD0150S4
Channel Conduit/Cable Clamp RIGD0150S4
" PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 1.9 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 800 LB LOAD RATING 1 1/2 INCH TRADE SIZE ERICO[R] BRAND INCLUDES COMBO HEAD MACHINE SCREW, BUILT IN NUT THICKNESS 12 GAUGE RIGD MODEL "

"

  • PIPE TO STRUT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 1.9 INCH OUTER DIAMETER
  • ONE PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 1 1/2 INCH TRADE SIZE
  • ERICO[R] BRAND
  • INCLUDES COMBO HEAD MACHINE SCREW, BUILT IN NUT
  • THICKNESS 12 GAUGE
  • RIGD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number RIGD0150S4
Product Name Channel Conduit/Cable Clamp
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Steel Cable Clamp - 8113 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Cable Clips & Clamps - 102568 - RS Components, Ltd.
Specs
Material Polyethylene
Diameter 0.276 inch (7 mm)
View Details
Connector Strain Relief - 5745174-5 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details