Pentair, Inc. Channel Conduit/Cable Clamp OD0750EG

Description
" TUBING TO STRUT TYPE ELECTROGALVANIZED ZINC PLATED FINISH 7.5 INCH OUTER DIAMETER 1000 LB LOAD RATING 7-1/2 INCH TRADE SIZE ERISTRUT[T], M-CO. BRAND OD MODEL "
Datasheet
Description
" TUBING TO STRUT TYPE ELECTROGALVANIZED ZINC PLATED FINISH 7.5 INCH OUTER DIAMETER 1000 LB LOAD RATING 7-1/2 INCH TRADE SIZE ERISTRUT[T], M-CO. BRAND OD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - OD0750EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
OD0750EG
Channel Conduit/Cable Clamp OD0750EG
" TUBING TO STRUT TYPE ELECTROGALVANIZED ZINC PLATED FINISH 7.5 INCH OUTER DIAMETER 1000 LB LOAD RATING 7-1/2 INCH TRADE SIZE ERISTRUT[T], M-CO. BRAND OD MODEL "

"

  • TUBING TO STRUT TYPE
  • ELECTROGALVANIZED ZINC PLATED FINISH
  • 7.5 INCH OUTER DIAMETER
  • 1000 LB LOAD RATING
  • 7-1/2 INCH TRADE SIZE
  • ERISTRUT[T], M-CO. BRAND
  • OD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number OD0750EG
Product Name Channel Conduit/Cable Clamp
Diameter 7.500 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2267474-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Cable Clips & Clamps - 2138533 - RS Components, Ltd.
Specs
Material Nylon
Diameter 0.472 inch (12 mm)
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
CABLE MANAGER - WSD-70 - WSD-70 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details