Pentair, Inc. Channel Conduit/Cable Clamp SCH48B

Description
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2.38 TO 2.88 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 LB LOAD RATING 2-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SERIES SCH MODEL
Datasheet
Description
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2.38 TO 2.88 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 LB LOAD RATING 2-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SERIES SCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - SCH48B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
SCH48B
Channel Conduit/Cable Clamp SCH48B
RIGID/EMT CONDUIT/PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2.38 TO 2.88 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 LB LOAD RATING 2-1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SERIES SCH MODEL
  • RIGID/EMT CONDUIT/PIPE TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2.38 TO 2.88 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 350 LB LOAD RATING
  • 2-1/2 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • SERIES SCH MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number SCH48B
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745172-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Cable Clips & Clamps - 475176 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Diameter 0.394 inch (10 mm)
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details