Pentair, Inc. Channel Conduit/Cable Clamp RIGD0125S4

Description
RIGID PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 1.66 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 LB LOAD RATING 1-1/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) WIDTH 1-1/4 INCH THICKNESS 14 GAUGE RIGD MODEL
Datasheet
Description
RIGID PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 1.66 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 LB LOAD RATING 1-1/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) WIDTH 1-1/4 INCH THICKNESS 14 GAUGE RIGD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - RIGD0125S4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
RIGD0125S4
Channel Conduit/Cable Clamp RIGD0125S4
RIGID PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 1.66 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 600 LB LOAD RATING 1-1/4 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) WIDTH 1-1/4 INCH THICKNESS 14 GAUGE RIGD MODEL
  • RIGID PIPE TO STRUT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 1.66 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 600 LB LOAD RATING
  • 1-1/4 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • WIDTH 1-1/4 INCH
  • THICKNESS 14 GAUGE
  • RIGD MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number RIGD0125S4
Product Name Channel Conduit/Cable Clamp
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Insulated Cable Clamp - 8124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Cable Clips & Clamps - 614019 - RS Components, Ltd.
Specs
Material Nylon
Diameter 0.787 inch (20 mm)
View Details
Connector Strain Relief - 5745173-3 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details