Pentair, Inc. Channel Conduit/Cable Clamp SK8ALA

Description
" RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE ALUMINUM MATERIAL 0.71 TO 0.84 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 150 LB LOAD RATING 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SK MODEL "
Datasheet
Description
" RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE ALUMINUM MATERIAL 0.71 TO 0.84 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 150 LB LOAD RATING 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SK MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - SK8ALA - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
SK8ALA
Channel Conduit/Cable Clamp SK8ALA
" RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE ALUMINUM MATERIAL 0.71 TO 0.84 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 150 LB LOAD RATING 1/2 INCH TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) INCLUDES THREAD IMPRESSION AND CAPTURED SCREW SK MODEL "

"

  • RIGID/EMT CONDUIT TO STRUT, CABLE/PIPE TO STRUT TYPE
  • ALUMINUM MATERIAL
  • 0.71 TO 0.84 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 150 LB LOAD RATING
  • 1/2 INCH TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • INCLUDES THREAD IMPRESSION AND CAPTURED SCREW
  • SK MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number SK8ALA
Product Name Channel Conduit/Cable Clamp
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8166 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Cable Clips & Clamps - 233590 - RS Components, Ltd.
Specs
Material Pe
Diameter 0.531 inch (13.5 mm)
View Details
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details