Pentair, Inc. Datasheets for Fuse Holders
Fuse holders are devices for containing, protecting and mounting fuses. Blown fuses can be changed quickly and easily when used in conjunction with a fuse holder.
Fuse Holders: Learn more
| Product Name | Notes |
|---|---|
| " TOUCH SAFE TYPE UL 4248, CUL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 3 POLE(S) CLASS J FUSE TYPE 100 AMPERE FUSE CURRENT RATING QUADRON[R] BRAND QUADRON MODEL "... | |
| " TOUCH SAFE TYPE UL 4248, CUL, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING DIN RAIL MOUNTING 2 POLE(S) CLASS CC FUSE TYPE 30 AMPERE FUSE CURRENT RATING 18 TO... | |
| " TOUCH SAFE TYPE UL 4248, CUL, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING DIN RAIL MOUNTING 3 POLE(S) CLASS CC FUSE TYPE 30 AMPERE FUSE CURRENT RATING 18 TO... | |
| " TOUCH SAFE TYPE UL 4248, CUL, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING DIN RAIL MOUNTING 3 POLE(S) CLASS J FUSE TYPE 60 AMPERE FUSE CURRENT RATING 14 TO... | |
| " TOUCH SAFE TYPE UL 4248, CUL, CSA C22.2 APPROVAL 690 VAC, 440 VDC VOLTAGE RATING DIN RAIL MOUNTING 1 POLE(S) 32 AMPERE FUSE CURRENT RATING 18 TO 4 AWG... | |
| " TOUCH SAFE TYPE UL 4248, CUL, CSA C22.2 APPROVAL 690 VAC, 440 VDC VOLTAGE RATING DIN RAIL MOUNTING 3 POLE(S) 32 AMPERE FUSE CURRENT RATING 18 TO 4 AWG... |