Pentair, Inc. Channel Conduit/Cable Clamp SCH32B

Description
" RIGID/EMT CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.74 TO 2.2 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 POUND LOAD RATING 2 INCH (EMT), 1-1/2 INCH (RIGID/PIPE) TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SCH MODEL "
Datasheet
Description
" RIGID/EMT CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.74 TO 2.2 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 POUND LOAD RATING 2 INCH (EMT), 1-1/2 INCH (RIGID/PIPE) TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SCH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - SCH32B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Channel Conduit/Cable Clamp
SCH32B
Channel Conduit/Cable Clamp SCH32B
" RIGID/EMT CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.74 TO 2.2 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 350 POUND LOAD RATING 2 INCH (EMT), 1-1/2 INCH (RIGID/PIPE) TRADE SIZE CADDY[R] BRAND APPROVAL UL (CANADA AND US) SCH MODEL "

"

  • RIGID/EMT CONDUIT TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1.74 TO 2.2 INCH OUTER DIAMETER
  • 1-PIECE CONSTRUCTION
  • 350 POUND LOAD RATING
  • 2 INCH (EMT), 1-1/2 INCH (RIGID/PIPE) TRADE SIZE
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • SCH MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Clamps
Product Number SCH32B
Product Name Channel Conduit/Cable Clamp
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 182930-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
3 suppliers
Cable Clips & Clamps - 602189 - RS Components, Ltd.
Specs
Material Copper
View Details
Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details
CABLE MANAGER - WSD-70 - WSD-70 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details