Texas Instruments SN74ABT245B Octal Bus Transceivers with 3-State Outputs SN74ABT245BDWRG4

Description
Octal Bus Transceivers with 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal Bus Transceivers with 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT245B Octal Bus Transceivers with 3-State Outputs - SN74ABT245BDWRG4 - Texas Instruments
Dallas, TX, United States
SN74ABT245B Octal Bus Transceivers with 3-State Outputs
SN74ABT245BDWRG4
SN74ABT245B Octal Bus Transceivers with 3-State Outputs SN74ABT245BDWRG4
Octal Bus Transceivers with 3-State Outputs 20-SOIC -40 to 85

Octal Bus Transceivers with 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 5.5V SOIC Interface Transceiver IC
704-SN74ABT245BDWRG4
8-bit 5.5V SOIC Interface Transceiver IC 704-SN74ABT245BDWRG4
8-Bit Bidirectional Transceiver, 5.5V, 3-STATE, SOIC Product overview: SN74ABT245BDWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT245BDWRG4 can be used for catalog matching and distributor lookup.

8-Bit Bidirectional Transceiver, 5.5V, 3-STATE, SOIC Product overview: SN74ABT245BDWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT245BDWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT245BDWRG4 - 1253142-SN74ABT245BDWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT245BDWRG4
1253142-SN74ABT245BDWRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT245BDWRG4 1253142-SN74ABT245BDWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253142-SN74ABT245BD WRG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: 74ABT245 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253142-SN74ABT245BDWRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT245
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ABT245BDWRG4 704-SN74ABT245BDWRG4 1253142-SN74ABT245BDWRG4
Product Name SN74ABT245B Octal Bus Transceivers with 3-State Outputs 8-bit 5.5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT245BDWRG4
Technology ABT
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-87550012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SRA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details