Texas Instruments SN74ABT16601 18-Bit Universal Bus Transceivers With 3-State Outputs SN74ABT16601DLR

Description
18-Bit Universal Bus Transceivers With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Description
18-Bit Universal Bus Transceivers With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

18-bit universal bus transceiver with 3-state outputs in a 56-pin SSOP (DL) package, characterized for operation from -40°C to 85°C. The device supports bidirectional data flow with independent control of latch-enable, clock, and output-enable signals for each direction. Package dimensions and thermal impedance are specified for the DL package, with a thermal impedance of 74°C/W. Pinout follows a flow-through architecture to optimize PCB layout. Part is compliant with JEDEC standards for latch-up performance exceeding 500 mA and meets absolute maximum ratings including supply voltage up to 7 V and output current up to 128 mA.

Datasheet Summary
Powered by GS/AI

18-bit universal bus transceiver with 3-state outputs in a 56-pin SSOP (DL) package, characterized for operation from -40°C to 85°C. The device supports bidirectional data flow with independent control of latch-enable, clock, and output-enable signals for each direction. Package dimensions and thermal impedance are specified for the DL package, with a thermal impedance of 74°C/W. Pinout follows a flow-through architecture to optimize PCB layout. Part is compliant with JEDEC standards for latch-up performance exceeding 500 mA and meets absolute maximum ratings including supply voltage up to 7 V and output current up to 128 mA.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT16601 18-Bit Universal Bus Transceivers With 3-State Outputs - SN74ABT16601DLR - Texas Instruments
Dallas, TX, United States
SN74ABT16601 18-Bit Universal Bus Transceivers With 3-State Outputs
SN74ABT16601DLR
SN74ABT16601 18-Bit Universal Bus Transceivers With 3-State Outputs SN74ABT16601DLR
18-Bit Universal Bus Transceivers With 3-State Outputs 56-SSOP -40 to 85

18-Bit Universal Bus Transceivers With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Universal Bus Functions - 296-14656-2-ND - DigiKey
Thief River Falls, MN, United States
Universal Bus Functions
296-14656-2-ND
Universal Bus Functions 296-14656-2-ND
Universal Bus Transceiver 18-Bit 56-SSOP

Universal Bus Transceiver 18-Bit 56-SSOP

Buy Now Datasheet
Singapore, Singapore
5.5V 64mA SSOP Interface Transceiver IC
725-SN74ABT16601DLR
5.5V 64mA SSOP Interface Transceiver IC 725-SN74ABT16601DLR
18-Bit 3-State Bus Transceiver, BICMOS, 5.5V, 64mA, SSOP Product overview: SN74ABT16601DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 64mA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 64mA, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ABT16601DLR can be used for catalog matching and distributor lookup.

18-Bit 3-State Bus Transceiver, BICMOS, 5.5V, 64mA, SSOP Product overview: SN74ABT16601DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 64mA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 64mA, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ABT16601DLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Universal Bus Functions - SN74ABT16601DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Universal Bus Functions
SN74ABT16601DLR
Universal Bus Functions SN74ABT16601DLR
Universal Bus Transceiver 18-Bit 56-SSOP

Universal Bus Transceiver 18-Bit 56-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ABT16601DLR 296-14656-2-ND 725-SN74ABT16601DLR SN74ABT16601DLR
Product Name SN74ABT16601 18-Bit Universal Bus Transceivers With 3-State Outputs Universal Bus Functions 5.5V 64mA SSOP Interface Transceiver IC Universal Bus Functions
Technology ABT
Device Type Transceiver Transceiver Line / Bus Controller
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 32P4938A-CGF - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details