Quadruple bus buffer gates with 3-state outputs in a 14-pin SOIC package, operating from -40°C to 85°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -32 mA, low-level output current of 64 mA, and latch-up performance exceeding 500 mA per JESD 17. ESD protection exceeds 2000 V human-body model and 200 V machine model.
Quadruple Bus Buffer Gates With 3-State Outputs 14-SOIC -40 to 85
4-Ch Buffer, 3-State, 5.5V, SOIC, BICMOS Product overview: SN74ABT126DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT126DR can be used for catalog matching and distributor lookup.
Bus Driver, ABT Series, 4-Func, 1-Bit, True Output, BICMOS, PDSO14
1 64mA 4.5V~5.5V 32mA 4 SOIC-14 Buffer/Driver/Transc
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT126DR | 704-SN74ABT126DR | SN74ABT126DR | SN74ABT126DR |
| Product Name | SN74ABT126 Quadruple Bus Buffer Gates With 3-State Outputs | 5.5V SOIC Interface Transceiver IC | Logic ICs >> Buffer/Driver/Transceiver | |
| Technology | ABT | |||
| Device Type | Buffer | Transceiver | Line / Bus Driver | Transceiver; Buffer |
| Features | RoHS | RoHS | RoHS | RoHS |