The SN74ABT2244ADW is an octal buffer and line driver with 3-state outputs, housed in a 20-pin SOIC (DW) package. It operates over a temperature range of -40°C to 85°C and features integrated 25-Ω series resistors on outputs to reduce overshoot and undershoot. The device supports high fan-out and maintains a high-impedance state during power-up and power-down. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 500 mA per JEDEC Standard JESD-17. Typical output ground bounce is less than 1 V at VCC = 5 V and TA = 25°C. The package thermal impedance is 97°C/W.
Octal Buffers And Line/MOS Drivers With 3-State Outputs 20-SOIC -40 to 85
Octal 3-State Buffer/Line Driver, 5V, BICMOS, 8-Bit, SOIC Product overview: SN74ABT2244ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT2244ADW can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT2244ADW | 704-SN74ABT2244ADW |
| Product Name | SN74ABT2244A Octal Buffers And Line/MOS Drivers With 3-State Outputs | 8-bit 5V SOIC Interface Transceiver IC |
| Technology | ABT | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |