The SN74ABT2240AN is an octal buffer and line driver with 3-state outputs, organized as two 4-bit lines with separate active-low output enable inputs. It is packaged in a 20-pin plastic dual in-line package (PDIP) and operates over a temperature range of -40°C to 85°C. The outputs include integrated 25-Ω series resistors to reduce overshoot and undershoot, and can sink up to 12 mA. Latch-up performance exceeds 500 mA per JESD 17, and ESD protection exceeds 2000 V per MIL-STD-883, Method 3015. The device is designed for memory address drivers, clock drivers, and bus-oriented systems.
Octal Buffers And Line/MOS Drivers With 3-State Outputs 20-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1253119-SN74ABT2240A
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 12mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT2240
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Octal 3-State Buffer/Inverter IC, 8-Bit, 5V, PDIP Product overview: SN74ABT2240AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT2240AN can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT2240AN | 1253119-SN74ABT2240AN | 704-SN74ABT2240AN |
| Product Name | SN74ABT2240A Octal Buffers And Line/MOS Drivers With 3-State Outputs | Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT2240AN | 8-bit 5V Interface Transceiver IC |
| Technology | ABT | ||
| Device Type | Buffer | Buffer | Transceiver |
| Features | RoHS | RoHS |