Texas Instruments SN74ABT2244A Octal Buffers And Line/MOS Drivers With 3-State Outputs SN74ABT2244APW

Description
Octal Buffers And Line/MOS Drivers With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Description
Octal Buffers And Line/MOS Drivers With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ABT2244APW is an octal buffer and line driver with 3-state outputs, housed in a 20-pin TSSOP package. It operates over a temperature range of -40°C to 85°C and features output resistors of 25 Ω to reduce overshoot and undershoot, along with high-impedance state during power-up and power-down. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 500 mA per JEDEC Standard JESD-17. Typical output ground bounce is less than 1 V at VCC = 5 V and TA = 25°C.

Datasheet Summary
Powered by GS/AI

The SN74ABT2244APW is an octal buffer and line driver with 3-state outputs, housed in a 20-pin TSSOP package. It operates over a temperature range of -40°C to 85°C and features output resistors of 25 Ω to reduce overshoot and undershoot, along with high-impedance state during power-up and power-down. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 500 mA per JEDEC Standard JESD-17. Typical output ground bounce is less than 1 V at VCC = 5 V and TA = 25°C.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT2244A Octal Buffers And Line/MOS Drivers With 3-State Outputs - SN74ABT2244APW - Texas Instruments
Dallas, TX, United States
SN74ABT2244A Octal Buffers And Line/MOS Drivers With 3-State Outputs
SN74ABT2244APW
SN74ABT2244A Octal Buffers And Line/MOS Drivers With 3-State Outputs SN74ABT2244APW
Octal Buffers And Line/MOS Drivers With 3-State Outputs 20-TSSOP -40 to 85

Octal Buffers And Line/MOS Drivers With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 5V TSSOP Interface Transceiver IC
704-SN74ABT2244APW
8-bit 5V TSSOP Interface Transceiver IC 704-SN74ABT2244APW
Octal 3-State Buffer IC, 5V, 8-Bit, BICMOS, TSSOP Product overview: SN74ABT2244APW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT2244APW can be used for catalog matching and distributor lookup.

Octal 3-State Buffer IC, 5V, 8-Bit, BICMOS, TSSOP Product overview: SN74ABT2244APW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT2244APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74ABT2244APW 704-SN74ABT2244APW
Product Name SN74ABT2244A Octal Buffers And Line/MOS Drivers With 3-State Outputs 8-bit 5V TSSOP Interface Transceiver IC
Technology ABT
Device Type Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802QRA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AC04 Hex Inverters - 5962-8760901CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VRA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VRA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details