Texas Instruments SN74ABT2827 10-Bit Buffers/Drivers With 3-State Outputs SN74ABT2827DW

Description
10-Bit Buffers/Drivers With 3-State Outputs 24-SOIC -40 to 85
Request a Quote Datasheet
Description
10-Bit Buffers/Drivers With 3-State Outputs 24-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT2827 10-Bit Buffers/Drivers With 3-State Outputs - SN74ABT2827DW - Texas Instruments
Dallas, TX, United States
SN74ABT2827 10-Bit Buffers/Drivers With 3-State Outputs
SN74ABT2827DW
SN74ABT2827 10-Bit Buffers/Drivers With 3-State Outputs SN74ABT2827DW
10-Bit Buffers/Drivers With 3-State Outputs 24-SOIC -40 to 85

10-Bit Buffers/Drivers With 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
704-SN74ABT2827DW
5V SOIC Interface Transceiver IC 704-SN74ABT2827DW
10-Bit 3-State Buffer/Driver, 5V, BICMOS, SOIC Product overview: SN74ABT2827DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT2827DW can be used for catalog matching and distributor lookup.

10-Bit 3-State Buffer/Driver, 5V, BICMOS, SOIC Product overview: SN74ABT2827DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT2827DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT2827DW - 1253148-SN74ABT2827DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT2827DW
1253148-SN74ABT2827DW
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT2827DW 1253148-SN74ABT2827DW
Manufacturer: Texas Instruments Win Source Part Number: 1253148-SN74ABT2827D W Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 10 Categories: Integrated Circuits Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 74ABT2827 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253148-SN74ABT2827DW
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 10
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT2827
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ABT2827DW 704-SN74ABT2827DW 1253148-SN74ABT2827DW
Product Name SN74ABT2827 10-Bit Buffers/Drivers With 3-State Outputs 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT2827DW
Technology ABT
Device Type Buffer Transceiver Buffer
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC04-SP Hex Inverters - 5962-8409801VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details