Octal transceivers and line drivers with 3-state outputs in a 20-pin SOIC (DW) package, characterized for operation from -40°C to 85°C. The B-port outputs include equivalent 25-Ω series resistors to reduce overshoot and undershoot, eliminating the need for external resistors. Latch-up performance exceeds 500 mA per JEDEC Standard JESD-17, and ESD protection exceeds 2000 V per MIL-STD-833, Method 3015. The device enters a high-impedance state during power-up and power-down. Typical output ground bounce is less than 1 V at VCC = 5 V and TA = 25°C.
Octal Transceivers And Line/MOS Drivers With 3-State Outputs 20-SOIC -40 to 85
Octal 3-State Transceiver, 5V, 8-Bit, BICMOS, SOIC Product overview: SN74ABT2245DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT2245DW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1253129-SN74ABT2245D
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA; 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: 74ABT2245
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT2245DW | 704-SN74ABT2245DW | 1253129-SN74ABT2245DW |
| Product Name | SN74ABT2245 Octal Transceivers And Line/MOS Drivers With 3-State Outputs | 8-bit 5V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT2245DW |
| Technology | ABT | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS |