The SN74ABT16245ADL is a 16-bit bus transceiver with 3-state outputs, designed for synchronous two-way communication between data buses. It is packaged in a 48-pin SSOP (DL) case, with dimensions supporting standard tape-and-reel or tube packaging. The device operates over a temperature range of -40°C to 85°C. It features a flow-through architecture for optimized PCB layout, distributed VCC and GND pins to minimize switching noise, high-drive outputs with 64 mA sink and 32 mA source capability, and maintains high-impedance state during power-up and power-down. Latch-up performance exceeds 500 mA per JESD70, and ESD protection exceeds 200 V using the machine model.
16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85
Bus XCVR Dual 16-CH 3-ST 48-Pin SSOP
Bus XCVR Dual 16-CH 3-ST 48-Pin SSOP
Bus XCVR Dual 16-CH 3-ST 48-Pin SSOP
16-Bit 3-State Bus Transceiver, 5.5V, 64mA, SSOP Product overview: SN74ABT16245ADL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, 64mA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5.5V, 64mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT16245ADL can be used for catalog matching and distributor lookup.
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT16245ADL | 6630761P | 6630761 | 704-SN74ABT16245ADL |
| Product Name | SN74ABT16245A 16-Bit Bus Transceivers With 3-State Outputs | Bus Transceivers | Bus Transceivers | 16-bit 5.5V 64mA SSOP Interface Transceiver IC |
| Technology | ABT | |||
| Device Type | Transceiver | Transceiver; Bus Transceiver | Transceiver; Bus transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | Other; 5 |