Hex inverters in a 14-pin SOIC package, operating from 0°C to 70°C, with a tape and reel configuration. The device has six independent inverters and conforms to the standard TTL logic function table.
Hex inverters 14-SOIC 0 to 70
Inverter, TTL/H/L Series, 6-Func, 1-Input, TTL, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN7404DR | SN7404DR |
| Product Name | SN7404 Hex inverters | |
| Technology | TTL | |
| Device Type | SN7404 Hex inverters | |
| Features | RoHS | RoHS |