The SN74ABT126 is a quadruple bus buffer gate with 3-state outputs, available in a 14-pin TSSOP package with operating temperatures from -40°C to 85°C. It features high-drive outputs of -32 mA for high-level and 64 mA for low-level current, supports hot insertion with 3-state power-up and power-down behavior, and meets JESD 17 latch-up performance and JESD 22 ESD protection standards. The device operates with a supply voltage range of 4.5 V to 5.5 V and maintains high-impedance outputs during power transitions. Package thermal impedance is 113°C/W for the TSSOP configuration.
Quadruple Bus Buffer Gates With 3-State Outputs 14-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SN74ABT126PWRE4 |
| Product Name | SN74ABT126 Quadruple Bus Buffer Gates With 3-State Outputs |
| Technology | ABT |