The SN65MLVD207DR is a multipoint low-voltage differential signaling (M-LVDS) transceiver designed for up to 200 Mbps operation, compliant with TIA/EIA-899. It features a Type-2 receiver with an offset threshold to detect open-circuit and idle-bus conditions. The device operates from a 3 V to 3.6 V supply, supports a common-mode voltage range of -1 V to 3.4 V, and is characterized for operation from -40°C to 85°C. It is packaged in a 14-pin SOIC with a body size of 8.65 mm × 6.0 mm and is available in tape and reel packaging. The transceiver has high-impedance bus pins when disabled or when supply voltage is below 1.5 V.
Full-Duplex M-LVDS Transceiver 14-SOIC -40 to 85
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO14
Full-duplex M-LVDS transceiver 14-SOIC -40 to 85 Product overview: SN65MLVD207DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD207DR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 14SOIC
LVDS Interface IC Full-Duplex M-LVDS Transceiver
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65MLVD207DR | SN65MLVD207DR | 710-SN65MLVD207DR | SN65MLVD207DR | SN65MLVD207DR |
| Product Name | SN65MLVD207 Full-Duplex M-LVDS Transceiver | SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | LVDS Interface IC | |
| Technology | LVDS | LVDS, Multipoint | |||
| Device Type | Transceiver | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # |