Texas Instruments SN65MLVD3 1-Channel M-LVDS Type-2 Receiver SN65MLVD3DRBR

Description
1-Channel M-LVDS Type-2 Receiver 8-SON -40 to 85
Request a Quote Datasheet
Description
1-Channel M-LVDS Type-2 Receiver 8-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65MLVD3 1-Channel M-LVDS Type-2 Receiver - SN65MLVD3DRBR - Texas Instruments
Dallas, TX, United States
SN65MLVD3 1-Channel M-LVDS Type-2 Receiver
SN65MLVD3DRBR
SN65MLVD3 1-Channel M-LVDS Type-2 Receiver SN65MLVD3DRBR
1-Channel M-LVDS Type-2 Receiver 8-SON -40 to 85

1-Channel M-LVDS Type-2 Receiver 8-SON -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN65MLVD3DRBR
Interface Transceiver IC 710-SN65MLVD3DRBR
1-Channel M-LVDS Type-2 Receiver 8-SON -40 to 85 Product overview: SN65MLVD3DRBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD3DRBR can be used for catalog matching and distributor lookup.

1-Channel M-LVDS Type-2 Receiver 8-SON -40 to 85 Product overview: SN65MLVD3DRBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD3DRBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD3DRBR - 1252986-SN65MLVD3DRBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD3DRBR
1252986-SN65MLVD3DRBR
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD3DRBR 1252986-SN65MLVD3DRBR
Manufacturer: Texas Instruments Win Source Part Number: 1252986-SN65MLVD3DRB R Packaging: Reel - TR Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 8-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS, Multipoint Number of Drivers/Receivers: 0/1 Receiver Hysteresis: 25mV Data Rate: 250Mbps Family Name: SN65MLVD3 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SON (3x3) Alternative Parts (Cross-Reference): MAX96708GTJ+T; MAX9266GCM/V+W; MAX96708GTJ/V+; Introduction Date: July 05, 2006 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252986-SN65MLVD3DRBR
Packaging: Reel - TR
Type: Receiver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 0/1
Receiver Hysteresis: 25mV
Data Rate: 250Mbps
Family Name: SN65MLVD3
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (3x3)
Alternative Parts (Cross-Reference): MAX96708GTJ+T; MAX9266GCM/V+W; MAX96708GTJ/V+;
Introduction Date: July 05, 2006
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65MLVD3DRBR
LVDS Interface IC SN65MLVD3DRBR
LVDS Interface IC 1-Ch M-LVDS Type-2

LVDS Interface IC 1-Ch M-LVDS Type-2

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65MLVD3DRBR 710-SN65MLVD3DRBR 1252986-SN65MLVD3DRBR SN65MLVD3DRBR
Product Name SN65MLVD3 1-Channel M-LVDS Type-2 Receiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD3DRBR LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver Receiver
Features RoHS RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VRA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401RA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS1004A Hex Inverting Drivers - 5962-88729012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details