The SN74ABT2827 is a 10-bit buffer/driver with 3-state outputs, designed for high-performance bus interfaces. It is available in a 24-pin plastic DIP (NT) package. The device features integrated 25-\Omega series resistors on each output to reduce overshoot and undershoot, and all outputs can source or sink up to 12 mA. The 3-state control uses two active-low enable inputs (OE1 and OE2); if either is high, all outputs go to high impedance. It is characterized for operation from -40°C to 85°C, with a supply voltage range of 4.5 V to 5.5 V. Latch-up immunity exceeds 500 mA per JEDEC JESD-17, and typical output ground bounce is less than 1 V at 5 V supply and 25°C. Unused inputs must be tied high or low to prevent floating.
10-Bit Buffers/Drivers With 3-State Outputs 24-PDIP -40 to 85
Bus Driver, ABT Series, 1-Func, 10-Bit, True Output, BICMOS, PDIP24
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT2827NTE4 | SN74ABT2827NTE4 |
| Product Name | SN74ABT2827 10-Bit Buffers/Drivers With 3-State Outputs | |
| Technology | ABT | |
| Device Type | Buffer | Line / Bus Driver |
| Features | RoHS | RoHS |