Hex inverter buffers/drivers with open-collector high-voltage outputs in a 14-pin SOP package, rated for 0°C to 70°C operation, with a maximum sink current of 40 mA and an output voltage rating of 15 V.
Hex inverter buffers / drivers with high-voltage outputs 14-SO 0 to 70
Inverter, TTL/H/L Series, 6-Func, 1-Input, TTL, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN7416NSR | SN7416NSR |
| Product Name | SN7416 Hex inverter buffers / drivers with high-voltage outputs | |
| Technology | TTL | |
| Device Type | Buffer | |
| Features | RoHS | RoHS |