The SN74ABT16541A is a 16-bit noninverting buffer/driver with 3-state outputs, organized as two 8-bit sections with independent output-enable controls. It is available in a 48-pin TSSOP (DGG) package measuring 8.6 mm by 12.0 mm, with a thermal impedance of 89°C/W. The device operates from -40°C to 85°C, supports a supply voltage of 4.5 V to 5.5 V, and provides high-drive outputs of -32 mA sink and 64 mA source capability. Latch-up performance exceeds 500 mA per JEDEC Standard JESD-17.
16-Bit Buffers/Drivers With 3-State Outputs 48-TVSOP -40 to 85
Bus Driver, ABT Series, 2-Func, 8-Bit, True Output, BICMOS, PDSO48
16-Bit Buffers/Drivers With 3-State Outputs 48-TVSOP -40 to 85 Product overview: SN74ABT16541ADGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT16541ADGV
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT16541ADGVR | SN74ABT16541ADGVR | 704-SN74ABT16541ADGVR |
| Product Name | SN74ABT16541A 16-Bit Buffers/Drivers With 3-State Outputs | 16-bit Interface Transceiver IC | |
| Technology | ABT | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |