Full-Duplex M-LVDS Transceiver 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 142824-SN65MLVD207D
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 200Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO14
200Mbps M-LVDS Bus Transceiver, 3.3V, SOIC Product overview: SN65MLVD207D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD207D can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 14SOIC
LVDS Interface IC MultiPnt LVDS
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65MLVD207D | 142824-SN65MLVD207D | SN65MLVD207D | 710-SN65MLVD207D | SN65MLVD207D | SN65MLVD207D |
| Product Name | SN65MLVD207 Full-Duplex M-LVDS Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD207D | 3.3V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | LVDS Interface IC | |
| Technology | LVDS | LVDS, Multipoint | ||||
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 1 # | |||||
| # of Rx | 1 # |