TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN72588N -- INTEGRATED CIRCUITS (ICS) - LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments High-Performance Analog
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN72588N
Description
HEX BUS DRIVER
Description
HEX BUS DRIVER
Suppliers
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN72588N
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
SN72588N |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Receiver; Buffer
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 4.5V
# of Devices
1 #
Pins
18 #
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.3V, 5V
View Details
4 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 40 C (-4 to 104 F)
View Details