Texas Instruments SN65MLVD3 1-Channel M-LVDS Type-2 Receiver SN65MLVD3DRBTG4

Description
1-Channel M-LVDS Type-2 Receiver 8-SON -40 to 85
Request a Quote Datasheet
Description
1-Channel M-LVDS Type-2 Receiver 8-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65MLVD3 1-Channel M-LVDS Type-2 Receiver - SN65MLVD3DRBTG4 - Texas Instruments
Dallas, TX, United States
SN65MLVD3 1-Channel M-LVDS Type-2 Receiver
SN65MLVD3DRBTG4
SN65MLVD3 1-Channel M-LVDS Type-2 Receiver SN65MLVD3DRBTG4
1-Channel M-LVDS Type-2 Receiver 8-SON -40 to 85

1-Channel M-LVDS Type-2 Receiver 8-SON -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
755-SN65MLVD3DRBTG4
Interface Transceiver IC 755-SN65MLVD3DRBTG4
IC M-LVDS RECEIVER SINGLE 8SON Product overview: SN65MLVD3DRBTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65MLVD3DRBTG4 can be used for catalog matching and distributor lookup.

IC M-LVDS RECEIVER SINGLE 8SON Product overview: SN65MLVD3DRBTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65MLVD3DRBTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD3DRBTG4 - 1099030-SN65MLVD3DRBTG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD3DRBTG4
1099030-SN65MLVD3DRBTG4
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD3DRBTG4 1099030-SN65MLVD3DRBTG4
Manufacturer: Texas Instruments Win Source Part Number: 1099030-SN65MLVD3DRB TG4 Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 0/1 Receiver Hysteresis: 25mV Data Rate: 250Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SON (3x3) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099030-SN65MLVD3DRBTG4
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 0/1
Receiver Hysteresis: 25mV
Data Rate: 250Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65MLVD3DRBTG4 755-SN65MLVD3DRBTG4 1099030-SN65MLVD3DRBTG4
Product Name SN65MLVD3 1-Channel M-LVDS Type-2 Receiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD3DRBTG4
Technology LVDS
Device Type Receiver Transceiver Receiver
Features RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220303M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SN54ALS640B Octal Bus Transceivers With 3-State Outputs - 5962-8872701SA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5
View Details