The SN74ABT16543DL is a 16-bit registered transceiver with 3-state outputs, housed in a 56-pin SSOP (DL) package. It operates over a temperature range of -40°C to 85°C and features separate latch-enable and output-enable controls for bidirectional data flow. The device has high-drive outputs with -32 mA sink and 64 mA source capabilities, and includes distributed VCC and GND pins to minimize switching noise. Latch-up performance exceeds 500 mA per JEDEC Standard JESD-17. Typical output ground bounce is less than 1 V at VCC = 5 V and TA = 25°C. The package has a 0.635 mm center-to-center pin spacing and is designed for flow-through PCB layout optimization.
16-Bit Registered Transceivers With 3-State Outputs 56-SSOP -40 to 85
16-Bit 3-State Transceiver, BICMOS, 5V, 64mA, SSOP Product overview: SN74ABT16543DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 64mA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, 64mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT16543DL can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT16543DL | 704-SN74ABT16543DL |
| Product Name | SN74ABT16543 16-Bit Registered Transceivers With 3-State Outputs | 16-bit 5V 64mA SSOP Interface Transceiver IC |
| Technology | ABT | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |