Texas Instruments SN65MLVD3 1-Channel M-LVDS Type-2 Receiver SN65MLVD3DRBT

Description
1-Channel M-LVDS Type-2 Receiver 8-SON -40 to 85
Request a Quote
Description
1-Channel M-LVDS Type-2 Receiver 8-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65MLVD3DRBT is a single-channel M-LVDS Type-2 receiver designed for high-speed data communication, supporting signaling rates up to 250 Mbps and clock frequencies up to 125 MHz. It features a 100 mV offset threshold to detect open-circuit and idle-bus conditions, enhancing its reliability in multipoint topologies as defined by the TIA/EIA-899 M-LVDS standard. The device operates over a wide common-mode voltage range of ,Äì1 V to 3.4 V, allowing for 2 V of ground noise tolerance. It has a high input impedance and low supply voltage requirements, making it suitable for various applications, including cellular base stations and network switches. The SN65MLVD3 is packaged in an 8-pin SON form factor, which is 70% smaller than traditional 8-pin SOIC packages, and is characterized for operation in temperatures ranging from ,Äì40°C to 85°C. Additionally, it offers robust ESD protection exceeding 9 kV for bus pins, ensuring durability in demanding environments.

Datasheet Summary
Powered by GS/AI

The SN65MLVD3DRBT is a single-channel M-LVDS Type-2 receiver designed for high-speed data communication, supporting signaling rates up to 250 Mbps and clock frequencies up to 125 MHz. It features a 100 mV offset threshold to detect open-circuit and idle-bus conditions, enhancing its reliability in multipoint topologies as defined by the TIA/EIA-899 M-LVDS standard. The device operates over a wide common-mode voltage range of ,Äì1 V to 3.4 V, allowing for 2 V of ground noise tolerance. It has a high input impedance and low supply voltage requirements, making it suitable for various applications, including cellular base stations and network switches. The SN65MLVD3 is packaged in an 8-pin SON form factor, which is 70% smaller than traditional 8-pin SOIC packages, and is characterized for operation in temperatures ranging from ,Äì40°C to 85°C. Additionally, it offers robust ESD protection exceeding 9 kV for bus pins, ensuring durability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
SN65MLVD3 1-Channel M-LVDS Type-2 Receiver - SN65MLVD3DRBT - Texas Instruments
Dallas, TX, United States
SN65MLVD3 1-Channel M-LVDS Type-2 Receiver
SN65MLVD3DRBT
SN65MLVD3 1-Channel M-LVDS Type-2 Receiver SN65MLVD3DRBT
1-Channel M-LVDS Type-2 Receiver 8-SON -40 to 85

1-Channel M-LVDS Type-2 Receiver 8-SON -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD3DRBT - 065088-SN65MLVD3DRBT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD3DRBT
065088-SN65MLVD3DRBT
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD3DRBT 065088-SN65MLVD3DRBT
Manufacturer: Texas Instruments Win Source Part Number: 065088-SN65MLVD3DRBT Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 0/1 Receiver Hysteresis: 25mV Data Rate: 250Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SON (3x3) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065088-SN65MLVD3DRBT
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 0/1
Receiver Hysteresis: 25mV
Data Rate: 250Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.3V Interface Transceiver IC - 710-SN65MLVD3DRBT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
710-SN65MLVD3DRBT
3.3V Interface Transceiver IC 710-SN65MLVD3DRBT
M-LVDS Receiver, 250Mbps, 1-Ch, 3.3V, 8-SON, -40 to 85C Product overview: SN65MLVD3DRBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD3DRBT can be used for catalog matching and distributor lookup.

M-LVDS Receiver, 250Mbps, 1-Ch, 3.3V, 8-SON, -40 to 85C Product overview: SN65MLVD3DRBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD3DRBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65MLVD3DRBT
LVDS Interface IC SN65MLVD3DRBT
LVDS Interface IC Single Channel M-LVDS Receiver

LVDS Interface IC Single Channel M-LVDS Receiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65MLVD3DRBT - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65MLVD3DRBT
Drivers, Receivers, Transceivers SN65MLVD3DRBT
IC RECEIVER 0/1 8SON

IC RECEIVER 0/1 8SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65MLVD3DRBT 065088-SN65MLVD3DRBT 710-SN65MLVD3DRBT SN65MLVD3DRBT SN65MLVD3DRBT
Product Name SN65MLVD3 1-Channel M-LVDS Type-2 Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD3DRBT 3.3V Interface Transceiver IC LVDS Interface IC Drivers, Receivers, Transceivers
Technology LVDS LVDS, Multipoint
Device Type Receiver Receiver Transceiver Receiver
Features RoHS RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F574LMQB - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type LCC20
View Details
SN55110A Dual Line Driver - 5962-8754701CA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54HC04-SP Hex Inverters - 5962-8409801VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details