Texas Instruments SN74ABT16863 18-Bit Bus Transceivers With 3-State Outputs SN74ABT16863DL

Description
18-Bit Bus Transceivers With 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet
Description
18-Bit Bus Transceivers With 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT16863 18-Bit Bus Transceivers With 3-State Outputs - SN74ABT16863DL - Texas Instruments
Dallas, TX, United States
SN74ABT16863 18-Bit Bus Transceivers With 3-State Outputs
SN74ABT16863DL
SN74ABT16863 18-Bit Bus Transceivers With 3-State Outputs SN74ABT16863DL
18-Bit Bus Transceivers With 3-State Outputs 56-SSOP -40 to 85

18-Bit Bus Transceivers With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V 64mA SSOP Interface Transceiver IC
704-SN74ABT16863DL
5V 64mA SSOP Interface Transceiver IC 704-SN74ABT16863DL
18-Bit 3-State Bus Transceiver, BICMOS, 5V, 64mA, SSOP Product overview: SN74ABT16863DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 64mA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 64mA, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT16863DL can be used for catalog matching and distributor lookup.

18-Bit 3-State Bus Transceiver, BICMOS, 5V, 64mA, SSOP Product overview: SN74ABT16863DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 64mA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 64mA, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT16863DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT16863DL - 1253113-SN74ABT16863DL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT16863DL
1253113-SN74ABT16863DL
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT16863DL 1253113-SN74ABT16863DL
Manufacturer: Texas Instruments Win Source Part Number: 1253113-SN74ABT16863 DL Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 9 Categories: Integrated Circuits Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-BSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: 74ABT16863 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253113-SN74ABT16863DL
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Bits per Element: 9
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT16863
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ABT16863DL 704-SN74ABT16863DL 1253113-SN74ABT16863DL
Product Name SN74ABT16863 18-Bit Bus Transceivers With 3-State Outputs 5V 64mA SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT16863DL
Technology ABT
Device Type Transceiver Transceiver Transceiver
Supply Voltage Other; 5 Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88687013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502MEA - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
 - 54F574LMQB - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type LCC20
View Details