Texas Instruments SN65MLVD206 Half-Duplex M-LVDS Transceiver SN65MLVD206DR

Description
Half-Duplex M-LVDS Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Half-Duplex M-LVDS Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65MLVD206 Half-Duplex M-LVDS Transceiver - SN65MLVD206DR - Texas Instruments
Dallas, TX, United States
SN65MLVD206 Half-Duplex M-LVDS Transceiver
SN65MLVD206DR
SN65MLVD206 Half-Duplex M-LVDS Transceiver SN65MLVD206DR
Half-Duplex M-LVDS Transceiver 8-SOIC -40 to 85

Half-Duplex M-LVDS Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65MLVD206DR
3.3V SOIC Interface Transceiver IC 710-SN65MLVD206DR
LVDS Transceiver 200Mbps SOIC Half Duplex 3.3V Product overview: SN65MLVD206DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD206DR can be used for catalog matching and distributor lookup.

LVDS Transceiver 200Mbps SOIC Half Duplex 3.3V Product overview: SN65MLVD206DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD206DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65MLVD206DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65MLVD206DR
Drivers, Receivers, Transceivers SN65MLVD206DR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Lvds Transceiver, 200Mbps, Soic-8; Device Type Texas Instruments - 28AH4967 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Transceiver, 200Mbps, Soic-8; Device Type Texas Instruments
28AH4967
Lvds Transceiver, 200Mbps, Soic-8; Device Type Texas Instruments 28AH4967
LVDS TRANSCEIVER, 200MBPS, SOIC-8; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:130ps; Supply Current Max:24mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V;RoHS Compliant: Yes

LVDS TRANSCEIVER, 200MBPS, SOIC-8; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:130ps; Supply Current Max:24mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V;RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
SN65MLVD206DR
LVDS Interface IC SN65MLVD206DR
LVDS Interface IC Half-Duplex M-LVDS Transceiver

LVDS Interface IC Half-Duplex M-LVDS Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65MLVD206DR 710-SN65MLVD206DR SN65MLVD206DR 28AH4967 SN65MLVD206DR
Product Name SN65MLVD206 Half-Duplex M-LVDS Transceiver 3.3V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers Lvds Transceiver, 200Mbps, Soic-8; Device Type Texas Instruments LVDS Interface IC
Technology LVDS LVDS, Multipoint Bus LVDS
Device Type Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT04 Hex Inverters - 5962-89747012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
SN54HC14-SP Hex Schmitt-trigger Inverters - 5962-8409101VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC14-SP Hex Schmitt-trigger Inverters
Supply Voltage Other; 6
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details